Amphenol Industrial BU-10BFFA-LL7001
10 Position Circular Connector Plug, Female Sockets Solder Cup
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:-; No. of Contacts:10Contacts;
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8114277 | 1754-1095-ND | 47W9548 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Circular Connector, Receptacle, 10 Position, Cable; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Gender | Female / Jack | ||
| Geometry | Straight; Straight | ||
| Termination | Solder |