CERES, STANDARD SIZE, 2A, 10 PIN
CONNECTOR, CIRCULAR, PLUG, 10POS, PANEL; Product Range:Standard (B) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:10Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1754-BSU-10RMMS-SC7001-ND | 47W9547 |
| Product Name | Circular Connector Assemblies | Connector, Circular, Plug, 10Pos, Panel; Product Range Amphenol Ltw |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors |