CERES, STANDARD SIZE, 5A, 08 PIN
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
CONNECTOR, CIRCULAR, PLUG, 8POS, PANEL; Product Range:Standard (B) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:CopperRoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-BSD-08PMMS-SS7001-ND | BSD-08PMMS-SS7001 | 47W9545 |
| Product Name | Circular Connector Assemblies | Connectors Circular, Plastic Mini Sealed (Signage/Lighting) | Connector, Circular, Plug, 8Pos, Panel; Product Range Amphenol Ltw |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts | ||
| Current Rating | 5.0 amps |