Amphenol LTW Ceres, Standard Size, 5A, 08 Pins, Overmolded, Right Angle Rohs Compliant Amphenol Ltw BSD-08BFFM-SR6A01

Description
Ceres, Standard Size, 5A, 08 Pins, Overm
Request a Quote
Description
Ceres, Standard Size, 5A, 08 Pins, Overm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceres, Standard Size, 5A, 08 Pins, Overm

Ceres, Standard Size, 5A, 08 Pins, Overm

Buy Now
Ceres, Standard Size, 5A, 08 Pins, Overmolded, Right Angle Rohs Compliant Amphenol Ltw - 03AC8692 - Newark, An Avnet Company
Chicago, IL, United States
Ceres, Standard Size, 5A, 08 Pins, Overmolded, Right Angle Rohs Compliant Amphenol Ltw
03AC8692
Ceres, Standard Size, 5A, 08 Pins, Overmolded, Right Angle Rohs Compliant Amphenol Ltw 03AC8692
Ceres, Standard Size, 5A, 08 Pins, Overmolded, Right Angle RoHS Compliant: Yes

Ceres, Standard Size, 5A, 08 Pins, Overmolded, Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BSD-08BFFM-SR6A01 03AC8692
Product Name Ceres, Standard Size, 5A, 08 Pins, Overmolded, Right Angle Rohs Compliant Amphenol Ltw
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details