CERES, STANDARD SIZE, 5A, 06 PIN
CONNECTOR, CIRCULAR, PLUG, 6POS, PANEL; Product Range:Standard (B) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:CopperRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1754-BSD-06PMMS-SS7001-ND | 47W9544 |
| Product Name | Circular Connector Assemblies | Connector, Circular, Plug, 6Pos, Panel; Product Range Amphenol Ltw |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 250 volts | |
| Current Rating | 5.0 amps |