Amphenol LTW Connector, Circular, Rcpt, 6Pos, Cable; Product Range Amphenol Ltw BSD-06BFFM-SL6A01

Description
Ceres, Standard Size, 5A, 06 Pins, Overm
Request a Quote Datasheet
Description
Ceres, Standard Size, 5A, 06 Pins, Overm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceres, Standard Size, 5A, 06 Pins, Overm

Ceres, Standard Size, 5A, 06 Pins, Overm

Buy Now
Connector, Circular, Rcpt, 6Pos, Cable; Product Range Amphenol Ltw - 47W9543 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Circular, Rcpt, 6Pos, Cable; Product Range Amphenol Ltw
47W9543
Connector, Circular, Rcpt, 6Pos, Cable; Product Range Amphenol Ltw 47W9543
CONNECTOR, CIRCULAR, RCPT, 6POS, CABLE; Product Range:Standard (B) Series; No. of Contacts:6Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Contact Material:Copper; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, CIRCULAR, RCPT, 6POS, CABLE; Product Range:Standard (B) Series; No. of Contacts:6Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Contact Material:Copper; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BSD-06BFFM-SL6A01 47W9543
Product Name Connector, Circular, Rcpt, 6Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data