Amphenol Corporation Thermistor, Ntc, 22K, Radial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors BR16KA223N

Description
THERMISTOR, NTC, 22K, RADIAL LEADED; Zero Power Resistance at 25°C:22kohm; Product Range:BR Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 22K, RADIAL LEADED; Zero Power Resistance at 25°C:22kohm; Product Range:BR Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 22K, Radial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 44AC0170 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 22K, Radial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
44AC0170
Thermistor, Ntc, 22K, Radial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 44AC0170
THERMISTOR, NTC, 22K, RADIAL LEADED; Zero Power Resistance at 25°C:22kohm; Product Range:BR Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 22K, RADIAL LEADED; Zero Power Resistance at 25°C:22kohm; Product Range:BR Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 44AC0170
Product Name Thermistor, Ntc, 22K, Radial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

110 or 220 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 1460119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 15 sec, in air
View Details