Amphenol Corporation Thermistor, Ntc, 30K, Radial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors BR14KA303L

Description
THERMISTOR, NTC, 30K, RADIAL LEADED; Zero Power Resistance at 25°C:30kohm; Product Range:BR Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 30K, RADIAL LEADED; Zero Power Resistance at 25°C:30kohm; Product Range:BR Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 30K, Radial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 44AC0169 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 30K, Radial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
44AC0169
Thermistor, Ntc, 30K, Radial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 44AC0169
THERMISTOR, NTC, 30K, RADIAL LEADED; Zero Power Resistance at 25°C:30kohm; Product Range:BR Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 30K, RADIAL LEADED; Zero Power Resistance at 25°C:30kohm; Product Range:BR Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 44AC0169
Product Name Thermistor, Ntc, 30K, Radial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details