Amphenol Corporation RF Antennas BOAH515905NM

Description
5.5GHz Bluetooth, Wi-Fi Dome RF Antenna 5.1GHz ~ 5.9GHz 5dBi N Type Male Connector Mount, Pole Mount
Request a Quote Datasheet
Description
5.5GHz Bluetooth, Wi-Fi Dome RF Antenna 5.1GHz ~ 5.9GHz 5dBi N Type Male Connector Mount, Pole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BOAH515905NM-ND - DigiKey
Thief River Falls, MN, United States
5.5GHz Bluetooth, Wi-Fi Dome RF Antenna 5.1GHz ~ 5.9GHz 5dBi N Type Male Connector Mount, Pole Mount

5.5GHz Bluetooth, Wi-Fi Dome RF Antenna 5.1GHz ~ 5.9GHz 5dBi N Type Male Connector Mount, Pole Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BOAH515905NM-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Primary Frequency Range 5500.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2766675P - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details