915MHz Wi-Fi Whip, Straight RF Antenna 902MHz ~ 928MHz 5.1dBi N Type Female Mast Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-BOA9025-ND |
| Product Name | RF Antennas |
| Applications | ISM, LoRa, LPWAN |
| Primary Frequency Range | 915.0 MHz |
| Gain | 5.1 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)