Amphenol Corporation RF Antennas BOA7465

Description
766.5MHz Wi-Fi Whip, Straight RF Antenna 746MHz ~ 787MHz 5.1dBi N Type Female Bracket Mount
Request a Quote Datasheet
Description
766.5MHz Wi-Fi Whip, Straight RF Antenna 746MHz ~ 787MHz 5.1dBi N Type Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BOA7465-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-BOA7465-ND
RF Antennas 3299-BOA7465-ND
766.5MHz Wi-Fi Whip, Straight RF Antenna 746MHz ~ 787MHz 5.1dBi N Type Female Bracket Mount

766.5MHz Wi-Fi Whip, Straight RF Antenna 746MHz ~ 787MHz 5.1dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BOA7465-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Wi-Fi
Primary Frequency Range 766.5 MHz
Gain 5.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-588 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers