Amphenol Corporation RF Antennas BOA58010NM

Description
5.75GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 5.7GHz ~ 5.8GHz 10dBi N Type Male Mast Mount
Request a Quote Datasheet
Description
5.75GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 5.7GHz ~ 5.8GHz 10dBi N Type Male Mast Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BOA58010NM-ND - DigiKey
Thief River Falls, MN, United States
5.75GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 5.7GHz ~ 5.8GHz 10dBi N Type Male Mast Mount

5.75GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 5.7GHz ~ 5.8GHz 10dBi N Type Male Mast Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BOA58010NM-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Primary Frequency Range 5750.0 MHz
Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2195835-1 - TE Connectivity
Specs
Applications LoRaWAN, ISM, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details