450MHz Wi-Fi Whip, Straight RF Antenna 430MHz ~ 470MHz 7.1dBi N Type Female Mast Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-BOA4357-ND |
| Product Name | RF Antennas |
| Applications | ISM, LoRa, LPWAN |
| Primary Frequency Range | 450.0 MHz |
| Gain | 7.1 dB |
Dual slant ±45°