2.45GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 10dBi N Type Female Mast Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-BOA24010NF-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi |
| Primary Frequency Range | 2450.0 MHz |
| Gain | 10 dB |
Right hand circular polarised