925MHz ISM, LoRa, LPWAN Yagi, 18-Element RF Antenna 890MHz ~ 960MHz 14dBd N Type Female Pole Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-BMYD890O-ND |
| Product Name | RF Antennas |
| Applications | ISM, LoRa, LPWAN |
| Primary Frequency Range | 925.0 MHz |
| Gain | 14 dB |
Vertical