Amphenol Corporation RF Antennas BMYD806K-DP

Description
838.5MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 814MHz ~ 863MHz 12dBi N Type Female Pole Mount
Request a Quote Datasheet
Description
838.5MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 814MHz ~ 863MHz 12dBi N Type Female Pole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BMYD806K-DP-ND - DigiKey
Thief River Falls, MN, United States
838.5MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 814MHz ~ 863MHz 12dBi N Type Female Pole Mount

838.5MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 814MHz ~ 863MHz 12dBi N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BMYD806K-DP-ND
Product Name RF Antennas
Applications ISM, LoRa, LPWAN
Primary Frequency Range 838.5 MHz
Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-104TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.1 dB
View Details
2 suppliers
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers