Amphenol Corporation RF Antennas BMYD450K

Description
460MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 450MHz ~ 470MHz 10dBd N Type Female Pole Mount
Request a Quote Datasheet
Description
460MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 450MHz ~ 470MHz 10dBd N Type Female Pole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BMYD450K-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-BMYD450K-ND
RF Antennas 3299-BMYD450K-ND
460MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 450MHz ~ 470MHz 10dBd N Type Female Pole Mount

460MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 450MHz ~ 470MHz 10dBd N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BMYD450K-ND
Product Name RF Antennas
Applications ISM, LoRa, LPWAN
Primary Frequency Range 460.0 MHz
Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Lightning arrestor for GNSS antenna - AS-ACC-ARRESTOR-L1256-2SMA-00 - ArduSimple
Specs
Primary Frequency Range 1200.0 to 1700.0 MHz
View Details
Antennas - 2118900-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details