Amphenol Corporation RF Antennas BMOY4705

Description
491MHz ISM, LoRa, LPWAN Yagi, 5-Element RF Antenna 470MHz ~ 512MHz 9dBd N Type Female Pole Mount
Request a Quote Datasheet
Description
491MHz ISM, LoRa, LPWAN Yagi, 5-Element RF Antenna 470MHz ~ 512MHz 9dBd N Type Female Pole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BMOY4705-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-BMOY4705-ND
RF Antennas 3299-BMOY4705-ND
491MHz ISM, LoRa, LPWAN Yagi, 5-Element RF Antenna 470MHz ~ 512MHz 9dBd N Type Female Pole Mount

491MHz ISM, LoRa, LPWAN Yagi, 5-Element RF Antenna 470MHz ~ 512MHz 9dBd N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BMOY4705-ND
Product Name RF Antennas
Applications ISM, LoRa, LPWAN
Primary Frequency Range 491.0 MHz
Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers