Amphenol Corporation RF Antennas BMLPVDB700/2500

Description
829MHz, 2.105GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 3dBi, 4dBi Base Mount
Request a Quote Datasheet
Description
829MHz, 2.105GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 3dBi, 4dBi Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BMLPVDB700/2500-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 2.105GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 3dBi, 4dBi Base Mount

829MHz, 2.105GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 3dBi, 4dBi Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BMLPVDB700/2500-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
Antennas - 2344656-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details