Amphenol Corporation RF Antennas BMLPV800

Description
883MHz Dome RF Antenna 806MHz ~ 960MHz 3dBi Panel Mount
Request a Quote Datasheet
Description
883MHz Dome RF Antenna 806MHz ~ 960MHz 3dBi Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BMLPV800-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-BMLPV800-ND
RF Antennas 3299-BMLPV800-ND
883MHz Dome RF Antenna 806MHz ~ 960MHz 3dBi Panel Mount

883MHz Dome RF Antenna 806MHz ~ 960MHz 3dBi Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BMLPV800-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
Bilogical Antenna Kitt - AK-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details