Amphenol Corporation Circular Connectors - Circular Connectors - Backshells and Cable Clamps - BML1ASK24W BML1ASK24W

Description
Manufacturer: Amphenol PCD Win Source Part Number: 1096606-BML1ASK24W Type: Cable Clamp Color: Olive Drab Features: Clamp Screws, Self Locking, Strain Relief For Use With/Related Products: MIL-DTL-38999 Series I, II Shell Size - Insert: 24 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 2 pc Cable Clamp, 2 Screws Diameter - Outside: 1.890" (48.01mm) Cable Exit: 90° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Amphenol PCD Win Source Part Number: 1096606-BML1ASK24W Type: Cable Clamp Color: Olive Drab Features: Clamp Screws, Self Locking, Strain Relief For Use With/Related Products: MIL-DTL-38999 Series I, II Shell Size - Insert: 24 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 2 pc Cable Clamp, 2 Screws Diameter - Outside: 1.890" (48.01mm) Cable Exit: 90° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - BML1ASK24W - 1096606-BML1ASK24W - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - BML1ASK24W
1096606-BML1ASK24W
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - BML1ASK24W 1096606-BML1ASK24W
Manufacturer: Amphenol PCD Win Source Part Number: 1096606-BML1ASK24W Type: Cable Clamp Color: Olive Drab Features: Clamp Screws, Self Locking, Strain Relief For Use With/Related Products: MIL-DTL-38999 Series I, II Shell Size - Insert: 24 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 2 pc Cable Clamp, 2 Screws Diameter - Outside: 1.890" (48.01mm) Cable Exit: 90° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Amphenol PCD
Win Source Part Number: 1096606-BML1ASK24W
Type: Cable Clamp
Color: Olive Drab
Features: Clamp Screws, Self Locking, Strain Relief
For Use With/Related Products: MIL-DTL-38999 Series I, II
Shell Size - Insert: 24
Material: Aluminum Alloy
Plating: Cadmium
Includes: 4 pcs - 2 pc Cable Clamp, 2 Screws
Diameter - Outside: 1.890" (48.01mm)
Cable Exit: 90°
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1096606-BML1ASK24W
Product Name Circular Connectors - Circular Connectors - Backshells and Cable Clamps - BML1ASK24W
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 1115758 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details