Amphenol Corporation RF Antennas BMAXC24505

Description
2.55GHz 2G, 3G, 5G, Bluetooth, Cellular, ISM, LTE, Wi-Fi Whip, Straight RF Antenna 2.2GHz ~ 2.9GHz 5dBi NMO Mount
Request a Quote Datasheet
Description
2.55GHz 2G, 3G, 5G, Bluetooth, Cellular, ISM, LTE, Wi-Fi Whip, Straight RF Antenna 2.2GHz ~ 2.9GHz 5dBi NMO Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BMAXC24505-ND - DigiKey
Thief River Falls, MN, United States
2.55GHz 2G, 3G, 5G, Bluetooth, Cellular, ISM, LTE, Wi-Fi Whip, Straight RF Antenna 2.2GHz ~ 2.9GHz 5dBi NMO Mount

2.55GHz 2G, 3G, 5G, Bluetooth, Cellular, ISM, LTE, Wi-Fi Whip, Straight RF Antenna 2.2GHz ~ 2.9GHz 5dBi NMO Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BMAXC24505-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 5G, Bluetooth, Cellular, ISM, LTE, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
Multi-Band Antennas - 1248696 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details