Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
AMPHENOL PCD
BM070L23N -- BACKSHELLS AND CABLE CLAMPS
Amphenol PCD
Backshells and Cable Clamps
BM070L23N
Description
OMNILITE BACKSHELL, SIZE 23 SHEL
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
OMNILITE BACKSHELL, SIZE 23 SHEL
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
623-BM070L23N-ND
Backshells and Cable Clamps
623-BM070L23N-ND
OMNILITE BACKSHELL, SIZE 23 SHEL
OMNILITE BACKSHELL, SIZE 23 SHEL
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
623-BM070L23N-ND
Product Name
Backshells and Cable Clamps
Geometry
Straight; 180°
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
D-Sub Connector Assemblies
A29410-015
Specs
Connector Type
Board Mount Connector; D-Sub Connector
Mounting
Through Hole
Current Rating
1.0 amps
View Details
Anderson Power Products
Powerpole ® 180 Housing, Green
1381G4
Specs
Mounting
Inline, Panel/Bulkhead
Current Rating
30.0 to 240.0 amps
View Details
3
suppliers
PIC Wire & Cable
50 Ohm N Connector, N 90° Plug
190811
Specs
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Right Angle
Termination
Crimp
View Details
SCHURTER Inc
Hcf Fuse 10A Schurter
3-101-051
View Details