Amphenol Corporation Connectors,Interconnects BLVR-L05D-B1NS-N

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Motor Control Pressure Type: Absolute Operating Pressure: 4.35PSI ~ 18.13PSI (30kPa ~ 125kPa) Output Type: Open Collector Output: Ethernet Accuracy: ±8%
Request a Quote
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Motor Control Pressure Type: Absolute Operating Pressure: 4.35PSI ~ 18.13PSI (30kPa ~ 125kPa) Output Type: Open Collector Output: Ethernet Accuracy: ±8%
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Motor Control Pressure Type: Absolute Operating Pressure: 4.35PSI ~ 18.13PSI (30kPa ~ 125kPa) Output Type: Open Collector Output: Ethernet Accuracy: ±8%

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Applications: Motor Control
Pressure Type: Absolute
Operating Pressure: 4.35PSI ~ 18.13PSI (30kPa ~ 125kPa)
Output Type: Open Collector
Output: Ethernet
Accuracy: ±8%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11512-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
3 suppliers
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details