Amphenol PCD
Backshells and Cable Clamps
BLL1SSK12029XZN
Description
CONN BACKSHELL
Request a Quote
Email Supplier
Datasheet
Description
CONN BACKSHELL
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
623-BLL1SSK12029XZN-ND |
|
Product Name
|
Backshells and Cable Clamps |
|
Geometry
|
Straight; 180°
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details