Amphenol Corporation Pressure Sensor, 30In-H2O, Gauge, Volt; Operating Pressure Max Amphenol All Sensors BLCR-L30D-U2

Description
PRESSURE SENSOR, 30IN-H2O, GAUGE, VOLT; Operating Pressure Max:30Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:Single Port; Supply Current:-; Product Range:CoBeam2 BLCR Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 30IN-H2O, GAUGE, VOLT; Operating Pressure Max:30Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:Single Port; Supply Current:-; Product Range:CoBeam2 BLCR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 30In-H2O, Gauge, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ8008 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 30In-H2O, Gauge, Volt; Operating Pressure Max Amphenol All Sensors
37AJ8008
Pressure Sensor, 30In-H2O, Gauge, Volt; Operating Pressure Max Amphenol All Sensors 37AJ8008
PRESSURE SENSOR, 30IN-H2O, GAUGE, VOLT; Operating Pressure Max:30Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:Single Port; Supply Current:-; Product Range:CoBeam2 BLCR Series RoHS Compliant: Yes

PRESSURE SENSOR, 30IN-H2O, GAUGE, VOLT; Operating Pressure Max:30Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:Single Port; Supply Current:-; Product Range:CoBeam2 BLCR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8008
Product Name Pressure Sensor, 30In-H2O, Gauge, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - 448-KP276A1201XTMA1TR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details