Amphenol Corporation Pressure Sensor, 1In-H2O, Gauge, Voltage; Operating Pressure Max Amphenol All Sensors BLCR-L01D-U2

Description
PRESSURE SENSOR, 1IN-H2O, GAUGE, VOLTAGE; Operating Pressure Max:1Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:Single Port; Supply Current:-; Product Range:CoBeam2 BLCR Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 1IN-H2O, GAUGE, VOLTAGE; Operating Pressure Max:1Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:Single Port; Supply Current:-; Product Range:CoBeam2 BLCR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 1In-H2O, Gauge, Voltage; Operating Pressure Max Amphenol All Sensors - 37AJ8000 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1In-H2O, Gauge, Voltage; Operating Pressure Max Amphenol All Sensors
37AJ8000
Pressure Sensor, 1In-H2O, Gauge, Voltage; Operating Pressure Max Amphenol All Sensors 37AJ8000
PRESSURE SENSOR, 1IN-H2O, GAUGE, VOLTAGE; Operating Pressure Max:1Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:Single Port; Supply Current:-; Product Range:CoBeam2 BLCR Series RoHS Compliant: Yes

PRESSURE SENSOR, 1IN-H2O, GAUGE, VOLTAGE; Operating Pressure Max:1Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:Single Port; Supply Current:-; Product Range:CoBeam2 BLCR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8000
Product Name Pressure Sensor, 1In-H2O, Gauge, Voltage; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-11-11 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 to 131 psi (10.21 to 91.87 m H2O)
View Details
Pressure sensors & Load sensors - Pressure sensors - FGM-3/6 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
View Details