The Amphenol All Sensors BLC Series Pressure Sensor, part number 37AJ7998, is designed for measuring gauge pressure with a maximum operating pressure of 30 inches of water (H2O). It operates within a supply voltage range of 0.9 to 1.8 volts DC, making it suitable for low-power applications. The sensor utilizes CoBeam² technology, which enhances output stability and reduces susceptibility to package stress, resulting in improved long-term performance. This sensor is intended for use with non-corrosive, non-ionic fluids such as air and dry gases. It features a typical linearity of 0.1% and offers improved front-to-back linearity and reduced position sensitivity compared to conventional sensors. The operating temperature range is from -25°C to 85°C, with storage capabilities from -40°C to 125°C. The sensor is also RoHS compliant, ensuring it meets environmental standards. Engineers considering this sensor should evaluate its specifications against their project requirements, particularly in applications such as medical instrumentation, HVAC systems, and portable devices.
SENSOR 1.08PSIG 0.12 .042V
PRESSURE SENSOR, 30IN-H2O, GAUGE, VOLT; Operating Pressure Max:30Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:1.8VDC; Port Style:Single Port; Supply Current:-; Product Range:CoBeam2 BLC Series RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | BLC-L30D-U2 | 37AJ7998 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 30In-H2O, Gauge, Volt; Operating Pressure Max Amphenol All Sensors |
| Device Category | Sensor | Sensor; Sensor or Transducer |