Amphenol Corporation Pressure Sensor, 5In-H2O, Gauge, Volt; Operating Pressure Max Amphenol All Sensors BLC-L05D-U2

Description
PRESSURE SENSOR, 5IN-H2O, GAUGE, VOLT; Operating Pressure Max:5Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:1.8VDC; Port Style:Single Port; Supply Current:-; Product Range:CoBeam2 BLC Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 5IN-H2O, GAUGE, VOLT; Operating Pressure Max:5Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:1.8VDC; Port Style:Single Port; Supply Current:-; Product Range:CoBeam2 BLC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 5In-H2O, Gauge, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ7992 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 5In-H2O, Gauge, Volt; Operating Pressure Max Amphenol All Sensors
37AJ7992
Pressure Sensor, 5In-H2O, Gauge, Volt; Operating Pressure Max Amphenol All Sensors 37AJ7992
PRESSURE SENSOR, 5IN-H2O, GAUGE, VOLT; Operating Pressure Max:5Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:1.8VDC; Port Style:Single Port; Supply Current:-; Product Range:CoBeam2 BLC Series RoHS Compliant: Yes

PRESSURE SENSOR, 5IN-H2O, GAUGE, VOLT; Operating Pressure Max:5Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:1.8VDC; Port Style:Single Port; Supply Current:-; Product Range:CoBeam2 BLC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - BLC-L05D-U2 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
BLC-L05D-U2
Sensors, Transducers - Pressure Sensors, Transducers BLC-L05D-U2
SENSOR 0.18PSIG 0.12 .024V

SENSOR 0.18PSIG 0.12 .024V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors
Product Number 37AJ7992 BLC-L05D-U2
Product Name Pressure Sensor, 5In-H2O, Gauge, Volt; Operating Pressure Max Amphenol All Sensors Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor; Sensor or Transducer Sensor
Unlock Full Specs
to access all available technical data