Amphenol Corporation Circular Connectors - Circular Connectors - Backshells and Cable Clamps - BK4SRL20139XY BK4SRL20139XY

Description
Manufacturer: Amphenol PCD Win Source Part Number: 1092353-BK4SRL20139X Y Type: Backshell, Banding For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 21, G Material: Aluminum Alloy Plating: Zinc Cobalt Cable Opening: 0.812" (20.62mm) Diameter - Outside: 1.500" (38.10mm) Thread Size: M31x1 Cable Exit: 180° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Amphenol PCD Win Source Part Number: 1092353-BK4SRL20139X Y Type: Backshell, Banding For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 21, G Material: Aluminum Alloy Plating: Zinc Cobalt Cable Opening: 0.812" (20.62mm) Diameter - Outside: 1.500" (38.10mm) Thread Size: M31x1 Cable Exit: 180° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - BK4SRL20139XY - 1092353-BK4SRL20139XY - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - BK4SRL20139XY
1092353-BK4SRL20139XY
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - BK4SRL20139XY 1092353-BK4SRL20139XY
Manufacturer: Amphenol PCD Win Source Part Number: 1092353-BK4SRL20139X Y Type: Backshell, Banding For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 21, G Material: Aluminum Alloy Plating: Zinc Cobalt Cable Opening: 0.812" (20.62mm) Diameter - Outside: 1.500" (38.10mm) Thread Size: M31x1 Cable Exit: 180° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Amphenol PCD
Win Source Part Number: 1092353-BK4SRL20139XY
Type: Backshell, Banding
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Shell Size - Insert: 21, G
Material: Aluminum Alloy
Plating: Zinc Cobalt
Cable Opening: 0.812" (20.62mm)
Diameter - Outside: 1.500" (38.10mm)
Thread Size: M31x1
Cable Exit: 180°
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1092353-BK4SRL20139XY
Product Name Circular Connectors - Circular Connectors - Backshells and Cable Clamps - BK4SRL20139XY
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Meter Banana Plug - SALE-9206 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details