Amphenol Corporation RF Antennas BGYD890K

Description
925MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 890MHz ~ 960MHz 10dBd N Type Female Pole Mount
Request a Quote Datasheet
Description
925MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 890MHz ~ 960MHz 10dBd N Type Female Pole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BGYD890K-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-BGYD890K-ND
RF Antennas 3299-BGYD890K-ND
925MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 890MHz ~ 960MHz 10dBd N Type Female Pole Mount

925MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 890MHz ~ 960MHz 10dBd N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BGYD890K-ND
Product Name RF Antennas
Applications ISM, LoRa, LPWAN
Primary Frequency Range 925.0 MHz
Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
Antennas - 1513259-9 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; CDMA 1900, Cellular, LTE, GSM 1800, GSM 900, GSM
Polarization Linear
Primary Frequency Range 824.0 to 1990.0 MHz
View Details
5 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details