Amphenol Corporation RF Antennas BGLHPDLTEMIMO-SF-MM

Description
829MHz, 1.5865GHz, 2.205GHz, 2.45GHz, 5.4GHz 802.11ac, GLONASS, GNSS, GPS, LTE Dome RF Antenna 698MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 1.5dBi, 3dBic, -2dBic, 3dBi, 4dBi RP-SMA (1), SMA (2) Magnetic
Request a Quote Datasheet
Description
829MHz, 1.5865GHz, 2.205GHz, 2.45GHz, 5.4GHz 802.11ac, GLONASS, GNSS, GPS, LTE Dome RF Antenna 698MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 1.5dBi, 3dBic, -2dBic, 3dBi, 4dBi RP-SMA (1), SMA (2) Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BGLHPDLTEMIMO-SF-MM-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 1.5865GHz, 2.205GHz, 2.45GHz, 5.4GHz 802.11ac, GLONASS, GNSS, GPS, LTE Dome RF Antenna 698MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 1.5dBi, 3dBic, -2dBic, 3dBi, 4dBi RP-SMA (1), SMA (2) Magnetic

829MHz, 1.5865GHz, 2.205GHz, 2.45GHz, 5.4GHz 802.11ac, GLONASS, GNSS, GPS, LTE Dome RF Antenna 698MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 1.5dBi, 3dBic, -2dBic, 3dBi, 4dBi RP-SMA (1), SMA (2) Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BGLHPDLTEMIMO-SF-MM-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; GPS; 802.11ac, GLONASS, GNSS, GPS, LTE
Primary Frequency Range 829.0 to 5400.0 MHz
Gain -2 to 4 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Calibrated Survey Tripleband GNSS Antenna - AS-ANT3B-CAL-L1256-SMATNC-01 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details