Amphenol Corporation RF Antennas BGLHPDLTE-SF

Description
657.5MHz, 750MHz, 892MHz, 1.5865GHz, 1.955GHz, 2.495GHz, 3.6GHz, 5.55GHz GLONASS, GPS, GNSS, LTE Dome RF Antenna 617MHz ~ 698MHz, 698MHz ~ 802MHz, 824MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 5.15GHz ~ 5.95GHz 3.8dBi, 5.2dBi, 6.2dBi, 3dBic, -2dBic, 7.5dBi, 8.9dBi, 5.4dBi, 8.1dBi SMA (2) Panel Mount
Request a Quote Datasheet
Description
657.5MHz, 750MHz, 892MHz, 1.5865GHz, 1.955GHz, 2.495GHz, 3.6GHz, 5.55GHz GLONASS, GPS, GNSS, LTE Dome RF Antenna 617MHz ~ 698MHz, 698MHz ~ 802MHz, 824MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 5.15GHz ~ 5.95GHz 3.8dBi, 5.2dBi, 6.2dBi, 3dBic, -2dBic, 7.5dBi, 8.9dBi, 5.4dBi, 8.1dBi SMA (2) Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BGLHPDLTE-SF-ND - DigiKey
Thief River Falls, MN, United States
657.5MHz, 750MHz, 892MHz, 1.5865GHz, 1.955GHz, 2.495GHz, 3.6GHz, 5.55GHz GLONASS, GPS, GNSS, LTE Dome RF Antenna 617MHz ~ 698MHz, 698MHz ~ 802MHz, 824MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 5.15GHz ~ 5.95GHz 3.8dBi, 5.2dBi, 6.2dBi, 3dBic, -2dBic, 7.5dBi, 8.9dBi, 5.4dBi, 8.1dBi SMA (2) Panel Mount

657.5MHz, 750MHz, 892MHz, 1.5865GHz, 1.955GHz, 2.495GHz, 3.6GHz, 5.55GHz GLONASS, GPS, GNSS, LTE Dome RF Antenna 617MHz ~ 698MHz, 698MHz ~ 802MHz, 824MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 5.15GHz ~ 5.95GHz 3.8dBi, 5.2dBi, 6.2dBi, 3dBic, -2dBic, 7.5dBi, 8.9dBi, 5.4dBi, 8.1dBi SMA (2) Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BGLHPDLTE-SF-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; GPS; GLONASS, GPS, GNSS, LTE
Primary Frequency Range 657.5 to 5550.0 MHz
Gain -2 to 8.9 dB
VSWR 1.3 to 2.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - ONE mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers