Amphenol Corporation Circular Connectors - Circular Connectors - Backshells and Cable Clamps - BEL1SSL24022CN BEL1SSL24022CN

Description
Manufacturer: Amphenol PCD Win Source Part Number: 1102252-BEL1SSL24022 CN Type: Backshell, Cable Clamp Color: Silver Features: Clamp Screws, Self-Locking Ingress Protection: Environment Resistant For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 24 Material: Aluminum Alloy Plating: Electroless Nickel Cable Opening: 0.125" to 0.250" (3.18mm to 6.35mm) Diameter - Outside: 1.768" (44.91mm) Cable Exit: 180° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Amphenol PCD Win Source Part Number: 1102252-BEL1SSL24022 CN Type: Backshell, Cable Clamp Color: Silver Features: Clamp Screws, Self-Locking Ingress Protection: Environment Resistant For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 24 Material: Aluminum Alloy Plating: Electroless Nickel Cable Opening: 0.125" to 0.250" (3.18mm to 6.35mm) Diameter - Outside: 1.768" (44.91mm) Cable Exit: 180° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - BEL1SSL24022CN - 1102252-BEL1SSL24022CN - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - BEL1SSL24022CN
1102252-BEL1SSL24022CN
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - BEL1SSL24022CN 1102252-BEL1SSL24022CN
Manufacturer: Amphenol PCD Win Source Part Number: 1102252-BEL1SSL24022 CN Type: Backshell, Cable Clamp Color: Silver Features: Clamp Screws, Self-Locking Ingress Protection: Environment Resistant For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 24 Material: Aluminum Alloy Plating: Electroless Nickel Cable Opening: 0.125" to 0.250" (3.18mm to 6.35mm) Diameter - Outside: 1.768" (44.91mm) Cable Exit: 180° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Amphenol PCD
Win Source Part Number: 1102252-BEL1SSL24022CN
Type: Backshell, Cable Clamp
Color: Silver
Features: Clamp Screws, Self-Locking
Ingress Protection: Environment Resistant
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Shell Size - Insert: 24
Material: Aluminum Alloy
Plating: Electroless Nickel
Cable Opening: 0.125" to 0.250" (3.18mm to 6.35mm)
Diameter - Outside: 1.768" (44.91mm)
Cable Exit: 180°
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1102252-BEL1SSL24022CN
Product Name Circular Connectors - Circular Connectors - Backshells and Cable Clamps - BEL1SSL24022CN
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190109 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details