Amphenol Corporation Circular Connectors - Circular Connectors - Backshells and Cable Clamps - BEL1SSL14022CN BEL1SSL14022CN

Description
Manufacturer: Amphenol PCD Win Source Part Number: 1102245-BEL1SSL14022 CN Type: Backshell, Cable Clamp Color: Silver Features: Clamp Screws, Self-Locking Ingress Protection: Environment Resistant For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 14 Material: Aluminum Alloy Plating: Electroless Nickel Cable Opening: 0.125" to 0.250" (3.18mm to 6.35mm) Diameter - Outside: 1.157" (29.39mm) Cable Exit: 180° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Amphenol PCD Win Source Part Number: 1102245-BEL1SSL14022 CN Type: Backshell, Cable Clamp Color: Silver Features: Clamp Screws, Self-Locking Ingress Protection: Environment Resistant For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 14 Material: Aluminum Alloy Plating: Electroless Nickel Cable Opening: 0.125" to 0.250" (3.18mm to 6.35mm) Diameter - Outside: 1.157" (29.39mm) Cable Exit: 180° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - BEL1SSL14022CN - 1102245-BEL1SSL14022CN - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - BEL1SSL14022CN
1102245-BEL1SSL14022CN
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - BEL1SSL14022CN 1102245-BEL1SSL14022CN
Manufacturer: Amphenol PCD Win Source Part Number: 1102245-BEL1SSL14022 CN Type: Backshell, Cable Clamp Color: Silver Features: Clamp Screws, Self-Locking Ingress Protection: Environment Resistant For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 14 Material: Aluminum Alloy Plating: Electroless Nickel Cable Opening: 0.125" to 0.250" (3.18mm to 6.35mm) Diameter - Outside: 1.157" (29.39mm) Cable Exit: 180° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Amphenol PCD
Win Source Part Number: 1102245-BEL1SSL14022CN
Type: Backshell, Cable Clamp
Color: Silver
Features: Clamp Screws, Self-Locking
Ingress Protection: Environment Resistant
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Shell Size - Insert: 14
Material: Aluminum Alloy
Plating: Electroless Nickel
Cable Opening: 0.125" to 0.250" (3.18mm to 6.35mm)
Diameter - Outside: 1.157" (29.39mm)
Cable Exit: 180°
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1102245-BEL1SSL14022CN
Product Name Circular Connectors - Circular Connectors - Backshells and Cable Clamps - BEL1SSL14022CN
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22051-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Plug connector - NPQH-D-S8-Q4-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details