Amphenol LTW Connector, Circular, Rcpt, 8Pos, Cable; Product Range Amphenol Ltw BDU-08BFMM-LL7A01

Description
Ceres, Standard Size, 5A+2A, 08 Pins, Ov
Request a Quote Datasheet
Description
Ceres, Standard Size, 5A+2A, 08 Pins, Ov
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceres, Standard Size, 5A+2A, 08 Pins, Ov

Ceres, Standard Size, 5A+2A, 08 Pins, Ov

Buy Now
Connector, Circular, Rcpt, 8Pos, Cable; Product Range Amphenol Ltw - 47W9536 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Circular, Rcpt, 8Pos, Cable; Product Range Amphenol Ltw
47W9536
Connector, Circular, Rcpt, 8Pos, Cable; Product Range Amphenol Ltw 47W9536
CONNECTOR, CIRCULAR, RCPT, 8POS, CABLE; Product Range:Standard (B) Series; No. of Contacts:8Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Contact Material:Copper; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, CIRCULAR, RCPT, 8POS, CABLE; Product Range:Standard (B) Series; No. of Contacts:8Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Contact Material:Copper; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BDU-08BFMM-LL7A01 47W9536
Product Name Connector, Circular, Rcpt, 8Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Plug - SEA-GS-7 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers