Amphenol LTW Circular Connector Assemblies BD-08BMMA-QL8MP0

Description
8 (Data) Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
8 (Data) Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1238-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1238-ND
Circular Connector Assemblies 1754-1238-ND
8 (Data) Position Circular Connector Receptacle, Male Pins Crimp

8 (Data) Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Industrial Circular, Plug, 8Pos, Cable; Product Range Amphenol Ltw - 22AC2921 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 8Pos, Cable; Product Range Amphenol Ltw
22AC2921
Industrial Circular, Plug, 8Pos, Cable; Product Range Amphenol Ltw 22AC2921
INDUSTRIAL CIRCULAR, PLUG, 8POS, CABLE; Product Range:X-Lok B Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 8POS, CABLE; Product Range:X-Lok B Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-1238-ND 22AC2921
Product Name Circular Connector Assemblies Industrial Circular, Plug, 8Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - BRE.2K.200.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details