Amphenol Corporation Circular Connector Assemblies BD-08BFFA-LL7001

Description
8 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1089-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1089-ND
Circular Connector Assemblies 1754-1089-ND
8 Position Circular Connector Plug, Female Sockets Solder Cup

8 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - BD-08BFFA-LL7001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
BD-08BFFA-LL7001
Connectors Circlr,Industrial,Metal,Assembld/Kitted BD-08BFFA-LL7001
Connectors Circlr,Industrial,Me tal,Assembld/Kitted

Connectors Circlr,Industrial,Metal,Assembld/Kitted

Buy Now
Industrial Circular Connectors - 8114273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8114273
Industrial Circular Connectors 8114273
Amphenol Industrial BD-08BFFA-LL7001

Amphenol Industrial BD-08BFFA-LL7001

Supplier's Site
Circular Connector, Receptacle, 8 Position, Cable; Product Range Amphenol Ltw - 47W9528 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, Cable; Product Range Amphenol Ltw
47W9528
Circular Connector, Receptacle, 8 Position, Cable; Product Range Amphenol Ltw 47W9528
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:-; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper; Contact Plating:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:-; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-1089-ND BD-08BFFA-LL7001 8114273 47W9528
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted Industrial Circular Connectors Circular Connector, Receptacle, 8 Position, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Current Rating 5.0 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 101023 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details