Amphenol LTW Unspecified Connectors BD-06PMMS-SC7001

Description
O CERES, B-5A, 06P, FRONT FASTENED
Request a Quote Datasheet
Description
O CERES, B-5A, 06P, FRONT FASTENED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Unspecified Connectors
BD-06PMMS-SC7001
Unspecified Connectors BD-06PMMS-SC7001
O CERES, B-5A, 06P, FRONT FASTENED

O CERES, B-5A, 06P, FRONT FASTENED

Buy Now
Circular Connector Assemblies - 1754-BD-06PMMS-SC7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-BD-06PMMS-SC7001-ND
Circular Connector Assemblies 1754-BD-06PMMS-SC7001-ND
O CERES, B-5A, 06P, FRONT FASTEN

O CERES, B-5A, 06P, FRONT FASTEN

Buy Now Datasheet
Circular Connector, Plug, 6 Position, Panel; Product Range Amphenol Ltw - 47W9522 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, Panel; Product Range Amphenol Ltw
47W9522
Circular Connector, Plug, 6 Position, Panel; Product Range Amphenol Ltw 47W9522
CIRCULAR CONNECTOR, PLUG, 6 POSITION, PANEL; Product Range:Standard (B) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION, PANEL; Product Range:Standard (B) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BD-06PMMS-SC7001 1754-BD-06PMMS-SC7001-ND 47W9522
Product Name Unspecified Connectors Circular Connector Assemblies Circular Connector, Plug, 6 Position, Panel; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details