6 Position Circular Connector Receptacle, Male Pins Solder
Standard Circular Connector 6P PCB PIN P
Connector, Standard Panel Lock 6PIN M Conn M Pin | Amphenol Ltw Technology BD-06PMMP-LC7001 Product overview: BD-06PMMP-LC7001 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-BD-06PMMP-LC7001
CIRCULAR CONNECTOR, PLUG, 6 POSITION, PANEL; Product Range:Standard (B) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes
CIRCULAR CONNECTOR, PLUG, 6POS, PANEL; Product Range:Standard (B) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Connector Body RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-1083-ND | 192961 | 436-BD-06PMMP-LC7001 | 47W9520 | 10AC5758 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Electronic Connector | Circular Connector, Plug, 6 Position, Panel; Product Range Amphenol Ltw | Circular Connector, Plug, 6Pos, Panel; Product Range Amphenol Ltw |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole | ||||
| Current Rating | 5.0 amps | 5.0 amps | |||
| Number of Contacts | 6 # |