Amphenol Corporation Circular Connector Assemblies BD-06BMMA-LL7001

Description
6 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1086-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1086-ND
Circular Connector Assemblies 1754-1086-ND
6 Position Circular Connector Receptacle, Male Pins Solder Cup

6 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 8114299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8114299
Industrial Circular Connectors 8114299
Amphenol Industrial BD-06BMMA-LL7001

Amphenol Industrial BD-06BMMA-LL7001

Supplier's Site
Circular Connector, Plug, 6Pos, Cable; Product Range Amphenol Ltw - 03AC8491 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6Pos, Cable; Product Range Amphenol Ltw
03AC8491
Circular Connector, Plug, 6Pos, Cable; Product Range Amphenol Ltw 03AC8491
CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-1086-ND 8114299 03AC8491
Product Name Circular Connector Assemblies Industrial Circular Connectors Circular Connector, Plug, 6Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Panel mount
Current Rating 5.0 amps
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details