Amphenol LTW Industrial Circular Connectors BD-06BFMA-QL8MP0

Description
Amphenol Industrial BD-06BFMA-QL8MP0
Request a Quote Datasheet
Description
Amphenol Industrial BD-06BFMA-QL8MP0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1749288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1749288
Industrial Circular Connectors 1749288
Amphenol Industrial BD-06BFMA-QL8MP0

Amphenol Industrial BD-06BFMA-QL8MP0

Supplier's Site
Connectors Circular, Industrial - Plastic - BD-06BFMA-QL8MP0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
BD-06BFMA-QL8MP0
Connectors Circular, Industrial - Plastic BD-06BFMA-QL8MP0
X-LOK B SIZE ASSY 6P F CONN M PIN SOLDER

X-LOK B SIZE ASSY 6P F CONN M PIN SOLDER

Buy Now
Circular Connector Assemblies - 1754-BD-06BFMA-QL8MP0-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-BD-06BFMA-QL8MP0-ND
Circular Connector Assemblies 1754-BD-06BFMA-QL8MP0-ND
X-LOK, STANDARD SIZE, 5A, 06 PIN

X-LOK, STANDARD SIZE, 5A, 06 PIN

Buy Now Datasheet
Industrial Circular, Rcpt, 6Pos, Cable; Product Range Amphenol Ltw - 22AC2918 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 6Pos, Cable; Product Range Amphenol Ltw
22AC2918
Industrial Circular, Rcpt, 6Pos, Cable; Product Range Amphenol Ltw 22AC2918
INDUSTRIAL CIRCULAR, RCPT, 6POS, CABLE; Product Range:X-Lok B Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 6POS, CABLE; Product Range:X-Lok B Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1749288 BD-06BFMA-QL8MP0 1754-BD-06BFMA-QL8MP0-ND 22AC2918
Product Name Industrial Circular Connectors Connectors Circular, Industrial - Plastic Circular Connector Assemblies Industrial Circular, Rcpt, 6Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Crimp
Mounting Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Electronic Connector - 407-10016527-111LF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
View Details
4 suppliers
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Circular Connector Accessories - 17-100P160-15-1-ZB-WR4-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details