Amphenol Corporation Circular Connector Assemblies BD-06BFMA-LL7001

Description
6 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1398-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1398-ND
Circular Connector Assemblies 1754-1398-ND
6 Position Circular Connector Plug, Male Pins Solder Cup

6 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 8114227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8114227
Industrial Circular Connectors 8114227
Amphenol Industrial BD-06BFMA-LL7001

Amphenol Industrial BD-06BFMA-LL7001

Supplier's Site
Circular Conn, Rcpt, 6Pos, Cable; Product Range Amphenol Ltw - 03AC8473 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 6Pos, Cable; Product Range Amphenol Ltw
03AC8473
Circular Conn, Rcpt, 6Pos, Cable; Product Range Amphenol Ltw 03AC8473
CIRCULAR CONN, RCPT, 6POS, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 6POS, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
Circular Connector, Rcpt, 6Pos, Cable Rohs Compliant Amphenol Ltw - 65AH3934 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 6Pos, Cable Rohs Compliant Amphenol Ltw
65AH3934
Circular Connector, Rcpt, 6Pos, Cable Rohs Compliant Amphenol Ltw 65AH3934
CIRCULAR CONNECTOR, RCPT, 6POS, CABLE ROHS COMPLIANT: YES

CIRCULAR CONNECTOR, RCPT, 6POS, CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-1398-ND 8114227 03AC8473 65AH3934
Product Name Circular Connector Assemblies Industrial Circular Connectors Circular Conn, Rcpt, 6Pos, Cable; Product Range Amphenol Ltw Circular Connector, Rcpt, 6Pos, Cable Rohs Compliant Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Current Rating 5.0 amps
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details