Position Circular Connector
Amphenol Industrial BD-05RMFS-QC8001
CIRCULAR CONNECTOR, PLUG, 5POS, PANEL; Product Range:Standard (B) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push Lock; Contact Plating:GoldRoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BD-05RMFS-QC8001-ND | 2101988 | 03AC8428 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Circular Connector, Plug, 5Pos, Panel; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Panel Mount | Cable mount | |
| Voltage Rating | 300 volts | ||
| Current Rating | 5.0 amps |