5 (Data) Position Circular Connector Receptacle, Female Sockets Solder Cup
CIRCULAR CONN, RCPT, 5POS, PANEL; Product Range:X-Lok B Size Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Coupling Style:Push-Pull; Connector Body Material:Thermoplast
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-1160-ND | 03AC8417 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, 5Pos, Panel; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |