5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Amphenol Industrial BD-05BMFA-LL7001
Ceres, Standard Size, 5A, 05 Pins, Field Installable, Straight RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BD-05BMFA-LL7001-ND | 8114321 | BD-05BMFA-LL7001 | 03AC8399 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Circular Connector Assemblies | Ceres, Standard Size, 5A, 05 Pins, Field Installable, Straight Rohs Compliant Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Panel mount | Free Hanging (In-Line) | |
| Current Rating | 5.0 amps | 5.0 amps | ||
| Gender | Female / Jack |