Amphenol Corporation Circular Cable Assemblies BD-05BFMM-LR6A05

Description
CBL 5POS RCPT RA TO WIRE 16.4'
Request a Quote Datasheet
Description
CBL 5POS RCPT RA TO WIRE 16.4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-BD-05BFMM-LR6A05-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-BD-05BFMM-LR6A05-ND
Circular Cable Assemblies 1754-BD-05BFMM-LR6A05-ND
CBL 5POS RCPT RA TO WIRE 16.4'

CBL 5POS RCPT RA TO WIRE 16.4'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1754-BD-05BFMM-LR6A05-ND
Product Name Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-24-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-W-15M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details