Amphenol LTW Circular Connector Assemblies BD-05BFMA-QL8MP0

Description
5 (Data) Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
5 (Data) Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1235-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1235-ND
Circular Connector Assemblies 1754-1235-ND
5 (Data) Position Circular Connector Plug, Male Pins Crimp

5 (Data) Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Conn, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw - 50AC2059 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw
50AC2059
Circular Conn, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw 50AC2059
CIRCULAR CONN, RCPT, 5POS, CABLE; Product Range:X-Lok B Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Coupling Style:Push-Pull; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 5POS, CABLE; Product Range:X-Lok B Size Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Coupling Style:Push-Pull; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-1235-ND 50AC2059
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNCA Jack-to-Jack Bulkhead Adapter (4 Jacks) (Hermetically Sealed) - 190063 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details