Amphenol LTW Circular Connector Assemblies BD-05BFFA-SL7001

Description
5 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1389-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1389-ND
Circular Connector Assemblies 1754-1389-ND
5 Position Circular Connector Plug, Female Sockets Solder Cup

5 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connector, Circular, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw - 47W9510 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Circular, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw
47W9510
Connector, Circular, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw 47W9510
CONNECTOR, CIRCULAR, RCPT, 5POS, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

CONNECTOR, CIRCULAR, RCPT, 5POS, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-1389-ND 47W9510
Product Name Circular Connector Assemblies Connector, Circular, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products