X-LOK, STANDARD SIZE, 5A, 05 PIN
Amphenol Industrial BD-05BFFA-QL8MP0
X-Lok, Standard Size, 5A, 05 Pins, Field Installable, Straight RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-BD-05BFFA-QL8MP0-ND | 1749297 | 50AC2056 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | X-Lok, Standard Size, 5A, 05 Pins, Field Installable, Straight Rohs Compliant Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Cable mount | |
| Voltage Rating | 300 volts | 300 volts | |
| Current Rating | 5.0 amps |